Texas Instruments CD4012B CMOS Dual 4-Input NAND Gate CD4012BM

Description
CMOS Dual 4-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4012B CMOS Dual 4-Input NAND Gate - CD4012BM - Texas Instruments
Dallas, TX, United States
CD4012B CMOS Dual 4-Input NAND Gate
CD4012BM
CD4012B CMOS Dual 4-Input NAND Gate CD4012BM
CMOS Dual 4-Input NAND Gate 14-SOIC -55 to 125

CMOS Dual 4-Input NAND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4012BM
18V SOIC Logic IC 705-CD4012BM
2-ch 4-input NAND Gate IC, CMOS, 3-18V, SOIC Product overview: CD4012BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4012BM can be used for catalog matching and distributor lookup.

2-ch 4-input NAND Gate IC, CMOS, 3-18V, SOIC Product overview: CD4012BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4012BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4012BM - 1159562-CD4012BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4012BM
1159562-CD4012BM
Logic - Logic - Gates and Inverters - CD4012BM 1159562-CD4012BM
Manufacturer: Texas Instruments Win Source Part Number: 1159562-CD4012BM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159562-CD4012BM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - 296-25938-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25938-5-ND
Gates and Inverters 296-25938-5-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
 - CD4012BM - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - CD4012BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4012BM
Gates and Inverters CD4012BM
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD4012BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4012BM
Logic - Gates and Inverters CD4012BM
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4012BM
Logic Gates CD4012BM
Logic Gates CMOS Dual 4-Input NAND Gate

Logic Gates CMOS Dual 4-Input NAND Gate

Buy Now Datasheet
Logic, Dual 4In Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments - 52AH3694 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4In Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments
52AH3694
Logic, Dual 4In Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments 52AH3694
LOGIC, DUAL 4IN NAND GATE, 14SOIC; Logic Family / Base Number:CD4012; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, DUAL 4IN NAND GATE, 14SOIC; Logic Family / Base Number:CD4012; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4012BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4012BM
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4012BM
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4012BM 705-CD4012BM 1159562-CD4012BM 296-25938-5-ND CD4012BM CD4012BM CD4012BM CD4012BM 52AH3694 CD4012BM
Product Name CD4012B CMOS Dual 4-Input NAND Gate 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4012BM Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Logic, Dual 4In Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT NAND AND; NAND NAND; NAND Gate NOT; NAND NAND; NAND NAND
Supply Voltage 3V; 10 18V 3V ~ 18V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 18V 1.8V
Logic Family CD4000 CMOS CMOS
Operating Current 0.0150 mA 3.4 mA 1.00E-3 mA 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers
Logic IC - 705-4070BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type XOR
IC Package Type Other; Bulk
View Details
3 suppliers