CMOS Quad 2-Input NAND Gate 14-TSSOP -55 to 125
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
CMOS Quad 2-Input NAND Gate IC, 18V, 125°C, TSSOP Product overview: CD4011UBPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011UBPWR can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14TSSOP
Logic Gates CMOS Quad 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4011UBPWR | CD4011UBPWR | 296-31486-1-ND | 705-CD4011UBPWR | CD4011UBPWR | CD4011UBPWR | CD4011UBPWR | CD4011UBPWR |
| Product Name | CD4011UB CMOS Quad 2-Input NAND Gate | Gates and Inverters | Quad 18V TSSOP Logic IC | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NAND; NAND GATE | NOT; NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V | 1.8V; 3V ~ 18V | ||
| Logic Family | CD4000 | CMOS | ||||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |