CMOS Quad 2-Input NAND Gate 14-SO -55 to 125
4-ch, 2-in CMOS NAND Gate IC, 3-18V, 14-SO Product overview: CD4011UBNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011UBNSR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SO
NAND Gate IC 4 Channel 14-SO
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
Logic Gates CMOS Quad 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14SO
IC GATE NAND 4CH 2-INP 14SOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4011UBNSR | 705-CD4011UBNSR | 296-31485-1-ND | CD4011UBNSR | CD4011UBNSR | CD4011UBNSR | CD4011UBNSR | CD4011UBNSR |
| Product Name | CD4011UB CMOS Quad 2-Input NAND Gate | 18V Logic IC | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | NAND | AND; NAND | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | ||
| Logic Family | CD4000 | CMOS | ||||||
| Operating Current | 0.0150 mA | 3.4 mA | 1.00E-3 mA | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |