Texas Instruments CD4011UB CMOS Quad 2-Input NAND Gate CD4011UBMT

Description
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4011UB CMOS Quad 2-Input NAND Gate - CD4011UBMT - Texas Instruments
Dallas, TX, United States
CD4011UB CMOS Quad 2-Input NAND Gate
CD4011UBMT
CD4011UB CMOS Quad 2-Input NAND Gate CD4011UBMT
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125

CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4011UBMT - 771336-CD4011UBMT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4011UBMT
771336-CD4011UBMT
Logic - Logic - Gates and Inverters - CD4011UBMT 771336-CD4011UBMT
Manufacturer: Texas Instruments Win Source Part Number: 771336-CD4011UBMT Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Logic Level - Low: 1 V ~ 2.5 V Logic Level - High: 4 V ~ 12.5 V Family Name: CD4011 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): BU4011BF-E2; NLV14011UBDR2G; BU4011BF; NLV14011UBDG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771336-CD4011UBMT
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Logic Level - Low: 1 V ~ 2.5 V
Logic Level - High: 4 V ~ 12.5 V
Family Name: CD4011
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): BU4011BF-E2; NLV14011UBDR2G; BU4011BF; NLV14011UBDG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 18V SOIC Logic IC
705-CD4011UBMT
Quad 18V SOIC Logic IC 705-CD4011UBMT
CMOS Quad 2-Input NAND Gate, 14-SOIC, 3-18V Product overview: CD4011UBMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011UBMT can be used for catalog matching and distributor lookup.

CMOS Quad 2-Input NAND Gate, 14-SOIC, 3-18V Product overview: CD4011UBMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011UBMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD4011UBMT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-CD4011UBMTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD4011UBMTCT-ND
Gates and Inverters 296-CD4011UBMTCT-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-CD4011UBMTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD4011UBMTTR-ND
Gates and Inverters 296-CD4011UBMTTR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4011UBMT
Logic Gates CD4011UBMT
Logic Gates CMOS Quad 2-Input NAND Gate

Logic Gates CMOS Quad 2-Input NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - CD4011UBMT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4011UBMT
Logic - Gates and Inverters CD4011UBMT
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD4011UBMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4011UBMT
Gates and Inverters CD4011UBMT
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4011UBMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4011UBMT
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4011UBMT
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4011UBMT 771336-CD4011UBMT 705-CD4011UBMT CD4011UBMT 296-CD4011UBMTCT-ND CD4011UBMT CD4011UBMT CD4011UBMT CD4011UBMT
Product Name CD4011UB CMOS Quad 2-Input NAND Gate Logic - Logic - Gates and Inverters - CD4011UBMT Quad 18V SOIC Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 3V; 10 3 V ~ 18 V 18V 3V ~ 18V 4V ~ 12.5V (Low), 1V ~ 2.5V (High) 1.8V; 3V ~ 18V 1.8V
Logic Family CD4000 CMOS CMOS
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54S05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details