Texas Instruments CD4011UB CMOS Quad 2-Input NAND Gate CD4011UBM96

Description
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4011UB CMOS Quad 2-Input NAND Gate - CD4011UBM96 - Texas Instruments
Dallas, TX, United States
CD4011UB CMOS Quad 2-Input NAND Gate
CD4011UBM96
CD4011UB CMOS Quad 2-Input NAND Gate CD4011UBM96
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125

CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4011UBM96 - 000224-CD4011UBM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4011UBM96
000224-CD4011UBM96
Logic - Logic - Gates and Inverters - CD4011UBM96 000224-CD4011UBM96
Manufacturer: Texas Instruments Win Source Part Number: 000224-CD4011UBM96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 000224-CD4011UBM96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
Singapore, Singapore
Quad 18V SOIC Logic IC
705-CD4011UBM96
Quad 18V SOIC Logic IC 705-CD4011UBM96
CMOS Quad 2-Input NAND Gate, 18V, 125°C, SOIC Product overview: CD4011UBM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011UBM96 can be used for catalog matching and distributor lookup.

CMOS Quad 2-Input NAND Gate, 18V, 125°C, SOIC Product overview: CD4011UBM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011UBM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-31484-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31484-6-ND
Gates and Inverters 296-31484-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31484-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31484-2-ND
Gates and Inverters 296-31484-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31484-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31484-1-ND
Gates and Inverters 296-31484-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4011UBM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4011UBM96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4011UBM96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD4011UBM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4011UBM96
Logic - Gates and Inverters CD4011UBM96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD4011UBM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4011UBM96
Gates and Inverters CD4011UBM96
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD4011UBM96
Logic Gates CD4011UBM96
Logic Gates Quad 2-In

Logic Gates Quad 2-In

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4011UBM96 000224-CD4011UBM96 705-CD4011UBM96 296-31484-6-ND CD4011UBM96 CD4011UBM96 CD4011UBM96 CD4011UBM96
Product Name CD4011UB CMOS Quad 2-Input NAND Gate Logic - Logic - Gates and Inverters - CD4011UBM96 Quad 18V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 3V; 10 3 V ~ 18 V 18V 3V ~ 18V 1.8V 4V ~ 12.5V (Low), 1V ~ 2.5V (High) 1.8V; 3V ~ 18V
Logic Family CD4000
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Differential
IC Package Type Other; Through Hole
View Details
2 suppliers
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 54LS30FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers