Texas Instruments CD4011UB CMOS Quad 2-Input NAND Gate CD4011UBM

Description
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4011UB CMOS Quad 2-Input NAND Gate - CD4011UBM - Texas Instruments
Dallas, TX, United States
CD4011UB CMOS Quad 2-Input NAND Gate
CD4011UBM
CD4011UB CMOS Quad 2-Input NAND Gate CD4011UBM
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125

CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125

Buy Now Datasheet
 - CD4011UBM - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4011UBM - 083116-CD4011UBM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4011UBM
083116-CD4011UBM
Logic - Logic - Gates and Inverters - CD4011UBM 083116-CD4011UBM
Manufacturer: Texas Instruments Win Source Part Number: 083116-CD4011UBM Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083116-CD4011UBM
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-14245-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14245-5-ND
Gates and Inverters 296-14245-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 18V SOIC Logic IC
705-CD4011UBM
Quad 18V SOIC Logic IC 705-CD4011UBM
CMOS Quad 2-Input NAND Gate, 18V, SOIC, -55 to 125C Product overview: CD4011UBM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011UBM can be used for catalog matching and distributor lookup.

CMOS Quad 2-Input NAND Gate, 18V, SOIC, -55 to 125C Product overview: CD4011UBM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011UBM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD4011UBM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4011UBM
Gates and Inverters CD4011UBM
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD4011UBM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4011UBM
Logic - Gates and Inverters CD4011UBM
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4011UBM
Logic Gates CD4011UBM
Logic Gates CMOS Quad 2-Input NAND Gate

Logic Gates CMOS Quad 2-Input NAND Gate

Buy Now Datasheet
Logic, Quad 2-In Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments - 29AH0911 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments
29AH0911
Logic, Quad 2-In Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments 29AH0911
LOGIC, QUAD 2-IN NAND GATE, 14SOIC; Logic Family / Base Number:CD4011; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN NAND GATE, 14SOIC; Logic Family / Base Number:CD4011; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4011UBM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4011UBM
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4011UBM
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4011UBM CD4011UBM 083116-CD4011UBM 296-14245-5-ND 705-CD4011UBM CD4011UBM CD4011UBM CD4011UBM 29AH0911 CD4011UBM
Product Name CD4011UB CMOS Quad 2-Input NAND Gate Logic - Logic - Gates and Inverters - CD4011UBM Gates and Inverters Quad 18V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Logic, Quad 2-In Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND; NAND NAND
Supply Voltage 3V; 10 3 V ~ 18 V 3V ~ 18V 18V 1.8V; 3V ~ 18V 4V ~ 12.5V (Low), 1V ~ 2.5V (High) 18V 1.8V
Logic Family CD4000 CMOS
Operating Current 0.0150 mA 3.4 mA 1.00E-3 mA 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 5409FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers