Texas Instruments CD4011UB-MIL CMOS Quad 2-Input NAND Gate CD4011UBF

Description
CMOS Quad 2-Input NAND Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4011UB-MIL CMOS Quad 2-Input NAND Gate - CD4011UBF - Texas Instruments
Dallas, TX, United States
CD4011UB-MIL CMOS Quad 2-Input NAND Gate
CD4011UBF
CD4011UB-MIL CMOS Quad 2-Input NAND Gate CD4011UBF
CMOS Quad 2-Input NAND Gate 14-CDIP -55 to 125

CMOS Quad 2-Input NAND Gate 14-CDIP -55 to 125

Buy Now Datasheet
Quad Logic IC - 705-CD4011UBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-CD4011UBF
Quad Logic IC 705-CD4011UBF
CMOS Quad 2-Input NAND Gate 14-CDIP -55 to 125 Product overview: CD4011UBF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011UBF can be used for catalog matching and distributor lookup.

CMOS Quad 2-Input NAND Gate 14-CDIP -55 to 125 Product overview: CD4011UBF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011UBF can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - CD4011UBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4011UBF
Gates and Inverters CD4011UBF
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD4011UBF 705-CD4011UBF CD4011UBF
Product Name CD4011UB-MIL CMOS Quad 2-Input NAND Gate Quad Logic IC Gates and Inverters
Gate Type NAND NAND; NAND GATE
Supply Voltage 3V; 10 18V
Logic Family CD4000
Operating Current 0.0150 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Quad Logic IC - 705-54F00FMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
5 suppliers