CMOS Quad 2-Input NAND Gate 14-TSSOP -55 to 125
CMOS Quad 2-Input NAND Gate, 18V, 125°C, TSSOP Product overview: CD4011BPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1159559-CD4011BPWRG4
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4011
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): TC4011BFT(EL,N); MC14011BDTR2; BU4011BFV;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4011BPWRG4 | 705-CD4011BPWRG4 | 1159559-CD4011BPWRG4 | CD4011BPWRG4-ND | CD4011BPWRG4 | CD4011BPWRG4 | CD4011BPWRG4 |
| Product Name | CD4011B CMOS Quad 2-Input NAND Gate | Quad 18V TSSOP Logic IC | Logic - Logic - Gates and Inverters - CD4011BPWRG4 | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 3V; 10 | 18V | 3 V ~ 18 V | 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V |
| Logic Family | CD4000 | CMOS | |||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |