CMOS Quad 2-Input NAND Gate 14-TSSOP -55 to 125
4-ch 2-input NAND Gate IC, 3-18V, CMOS, 14-TSSOP Product overview: CD4011BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BPWR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 113455-CD4011BPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
QUAD NAND GATE, 2I/P, TSSOP-14; LOGIC FA; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4011BPWR | 705-CD4011BPWR | 296-12759-2-ND | 113455-CD4011BPWR | CD4011BPWR | CD4011BPWR | 29AH3556 | CD4011BPWR | CD4011BPWR |
| Product Name | CD4011B CMOS Quad 2-Input NAND Gate | 18V TSSOP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4011BPWR | Logic - Gates and Inverters | Gates and Inverters | Quad Nand Gate, 2I/p, Tssop-14; Logic Fa; Msl Texas Instruments | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate | NAND | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 3 V ~ 18 V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | 3V ~ 18V | 1.8V | |
| Logic Family | CD4000 | ||||||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA | 3.4 mA | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |