CMOS Quad 2-Input NAND Gate 14-TSSOP -55 to 125
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
Logic Gates CMOS Quad 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4011BPWE4 | CD4011BPWE4-ND | CD4011BPWE4 | CD4011BPWE4 | CD4011BPWE4 | CD4011BPWE4 |
| Product Name | CD4011B CMOS Quad 2-Input NAND Gate | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NAND | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | |||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |