CMOS Quad 2-Input NAND Gate 14-SO -55 to 125
NAND Gate IC 4 Channel 14-SO
NAND Gate IC 4 Channel 14-SO
NAND Gate IC 4 Channel 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 012815-CD4011BNSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
4-ch 2-input NAND Gate IC, 3-18V, CMOS, 14-SO, -55 to 125C Product overview: CD4011BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BNSR can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SOP
IC GATE NAND 4CH 2-INP 14SO
IC GATE NAND 4CH 2-INP 14SOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4011BNSR | 296-14085-2-ND | 012815-CD4011BNSR | 705-CD4011BNSR | CD4011BNSR | CD4011BNSR | CD4011BNSR | CD4011BNSR |
| Product Name | CD4011B CMOS Quad 2-Input NAND Gate | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4011BNSR | 18V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 3 V ~ 18 V | 18V | 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V |
| Logic Family | CD4000 | |||||||
| Operating Current | 0.0150 mA | 3.4 mA | 1.00E-3 mA | 3.4 mA | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |