Texas Instruments CD4011B CMOS Quad 2-Input NAND Gate CD4011BM96E4

Description
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4011B CMOS Quad 2-Input NAND Gate - CD4011BM96E4 - Texas Instruments
Dallas, TX, United States
CD4011B CMOS Quad 2-Input NAND Gate
CD4011BM96E4
CD4011B CMOS Quad 2-Input NAND Gate CD4011BM96E4
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125

CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4011BM96E4 - 1051502-CD4011BM96E4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4011BM96E4
1051502-CD4011BM96E4
Logic - Logic - Gates and Inverters - CD4011BM96E4 1051502-CD4011BM96E4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051502-CD4011BM96E4 Packaging: Tape & Reel (TR) Length: 8.65 mm Number of Circuits: 4 Contact Plating: Gold Mounting: SMD (SMT) Number of Inputs: 2 Number of Elements: 4 Thickness: 1.58 mm Height: 1.75 mm Weight: 129.387224 mg Number of Bits: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: 3.4 mA Number of Outputs: 1 Low Level Output Current: 3.4 mA Quiescent Current: 1 µA Propagation Delay: 90 ns Output Current: 6.8 mA Width: 3.91 mm Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 18 V Min Supply Voltage: 3 V Turn-On Delay Time: 250 ns Logic Function: NAND Number of Input Lines: 2 Number of Output Lines: 1

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051502-CD4011BM96E4
Packaging: Tape & Reel (TR)
Length: 8.65 mm
Number of Circuits: 4
Contact Plating: Gold
Mounting: SMD (SMT)
Number of Inputs: 2
Number of Elements: 4
Thickness: 1.58 mm
Height: 1.75 mm
Weight: 129.387224 mg
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: 3.4 mA
Number of Outputs: 1
Low Level Output Current: 3.4 mA
Quiescent Current: 1 µA
Propagation Delay: 90 ns
Output Current: 6.8 mA
Width: 3.91 mm
Categories: Logic - Gates and Inverters
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 18 V
Min Supply Voltage: 3 V
Turn-On Delay Time: 250 ns
Logic Function: NAND
Number of Input Lines: 2
Number of Output Lines: 1

Buy Now
Singapore, Singapore
Quad 18V SOIC Logic IC
705-CD4011BM96E4
Quad 18V SOIC Logic IC 705-CD4011BM96E4
CMOS Quad 2-Input NAND Gate, 18V, SOIC, 90ns PD Product overview: CD4011BM96E4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BM96E4 can be used for catalog matching and distributor lookup.

CMOS Quad 2-Input NAND Gate, 18V, SOIC, 90ns PD Product overview: CD4011BM96E4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BM96E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD4011BM96E4 1051502-CD4011BM96E4 705-CD4011BM96E4
Product Name CD4011B CMOS Quad 2-Input NAND Gate Logic - Logic - Gates and Inverters - CD4011BM96E4 Quad 18V SOIC Logic IC
Gate Type NAND NOT NAND; NAND GATE
Supply Voltage 3V; 10 18V
Logic Family CD4000
Operating Current 0.0150 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 4085BDC - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 4068BE - 161902-4068BE - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND/AND Gate
Supply Voltage 3 V ~ 18 V
Output Type Single-Ended
View Details
2 suppliers