Texas Instruments CD4011B CMOS Quad 2-Input NAND Gate CD4011BM96

Description
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4011B CMOS Quad 2-Input NAND Gate - CD4011BM96 - Texas Instruments
Dallas, TX, United States
CD4011B CMOS Quad 2-Input NAND Gate
CD4011BM96
CD4011B CMOS Quad 2-Input NAND Gate CD4011BM96
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125

CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4011BM96
18V SOIC Logic IC 705-CD4011BM96
4-ch, 2-in NAND Gate IC, 3-18V, CMOS, SOIC Product overview: CD4011BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BM96 can be used for catalog matching and distributor lookup.

4-ch, 2-in NAND Gate IC, 3-18V, CMOS, SOIC Product overview: CD4011BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4011BM96 - 012814-CD4011BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4011BM96
012814-CD4011BM96
Logic - Logic - Gates and Inverters - CD4011BM96 012814-CD4011BM96
Manufacturer: Texas Instruments Win Source Part Number: 012814-CD4011BM96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 012814-CD4011BM96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
Gates and Inverters - 296-14474-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14474-1-ND
Gates and Inverters 296-14474-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14474-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14474-2-ND
Gates and Inverters 296-14474-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14474-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14474-6-ND
Gates and Inverters 296-14474-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic Gates - 6626819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6626819
Logic Gates 6626819
NAND Gate Quad 2-IN CMOS 14-Pin SOIC

NAND Gate Quad 2-IN CMOS 14-Pin SOIC

Supplier's Site
Logic Gates - 6626819P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6626819P
Logic Gates 6626819P
NAND Gate Quad 2-IN CMOS 14-Pin SOIC

NAND Gate Quad 2-IN CMOS 14-Pin SOIC

Supplier's Site
Logic Gates - 1792116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1792116
Logic Gates 1792116
NAND Gate Quad 2-IN CMOS 14-Pin SOIC

NAND Gate Quad 2-IN CMOS 14-Pin SOIC

Supplier's Site
Gates and Inverters - CD4011BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4011BM96
Gates and Inverters CD4011BM96
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Logic, Nand, Quad, Soic-14; Logic Family / Base Number Texas Instruments - 29AH3554 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Nand, Quad, Soic-14; Logic Family / Base Number Texas Instruments
29AH3554
Logic, Nand, Quad, Soic-14; Logic Family / Base Number Texas Instruments 29AH3554
LOGIC, NAND, QUAD, SOIC-14; Logic Family / Base Number:CD4011; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:CD4000; RoHS Compliant: Yes

LOGIC, NAND, QUAD, SOIC-14; Logic Family / Base Number:CD4011; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:CD4000; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4011BM96
Logic Gates CD4011BM96
Logic Gates Quad 2-In. CMOS

Logic Gates Quad 2-In. CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4011BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4011BM96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4011BM96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
IC GATE NAND 4CH 2-INP 14SOIC - 815-CD4011BM96 - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14SOIC
815-CD4011BM96
IC GATE NAND 4CH 2-INP 14SOIC 815-CD4011BM96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
CD4011BM96
Logic ICs >> Gates CD4011BM96
1uA 3V~18V 4 90ns@15V,50pF NAND Gates SOIC-14 Gates ROHS

1uA 3V~18V 4 90ns@15V,50pF NAND Gates SOIC-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - CD4011BM96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4011BM96
Gates and Inverters CD4011BM96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - CD4011BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4011BM96
Logic - Gates and Inverters CD4011BM96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4011BM96 705-CD4011BM96 012814-CD4011BM96 296-14474-1-ND 6626819 6626819P CD4011BM96 29AH3554 CD4011BM96 CD4011BM96 815-CD4011BM96 CD4011BM96 CD4011BM96 CD4011BM96
Product Name CD4011B CMOS Quad 2-Input NAND Gate 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4011BM96 Gates and Inverters Logic Gates Logic Gates Gates and Inverters Logic, Nand, Quad, Soic-14; Logic Family / Base Number Texas Instruments Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE NAND 4CH 2-INP 14SOIC Logic ICs >> Gates Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND AND; NAND; Nand AND; NAND; NAND NAND; NAND Gate NAND; NAND NAND NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 3V; 10 18V 3 V ~ 18 V 3V ~ 18V 18 v 1.8V; 3V ~ 18V 18V 1.8V 5V; 5V 3V~18V 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000 CMOS; Nand NAND CMOS; CMOS
Operating Current 0.0150 mA 3.4 mA 6.8 mA 3.4 mA 3.4 mA 1.00E-3 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54ALS20AJ/883C - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers