CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125
NAND Gate IC 4 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 083115-CD4011BM
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
4-ch, 2-input, 3-V to 18-V NAND gates 14-SOIC -55 to 125 Product overview: CD4011BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BM can be used for catalog matching and distributor lookup.
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC, LOGIC, QUAD 2IN NAND GATE, SOIC-14; Logic Family / Base Number:CD4011; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4011BM | 296-3507-5-ND | 083115-CD4011BM | 705-CD4011BM | CD4011BM | CD4011BM | CD4011BM | CD4011BM | CD4011BM | 29AH3553 |
| Product Name | CD4011B CMOS Quad 2-Input NAND Gate | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4011BM | SOIC Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Ic, Logic, Quad 2In Nand Gate, Soic-14; Logic Family / Base Number Texas Instruments | |
| Gate Type | NAND | NAND | NOT; NAND; NAND Gate | NAND | AND; NAND | NOT; NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | NAND; NAND |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 3 V ~ 18 V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | 3V ~ 18V | 1.8V; 3V ~ 18V | 18V | ||
| Logic Family | CD4000 | 4000/14000/40000 | CMOS | |||||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA | 3.4 mA | 6.8 mA | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |