Texas Instruments CD4011B-MIL CMOS Quad 2-Input NAND Gate CD4011BF3A

Description
CMOS Quad 2-Input NAND Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4011B-MIL CMOS Quad 2-Input NAND Gate - CD4011BF3A - Texas Instruments
Dallas, TX, United States
CD4011B-MIL CMOS Quad 2-Input NAND Gate
CD4011BF3A
CD4011B-MIL CMOS Quad 2-Input NAND Gate CD4011BF3A
CMOS Quad 2-Input NAND Gate 14-CDIP -55 to 125

CMOS Quad 2-Input NAND Gate 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
705-CD4011BF3A
Quad Logic IC 705-CD4011BF3A
CMOS Quad 2-Input NAND Gate 14-CDIP -55 to 125 Product overview: CD4011BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BF3A can be used for catalog matching and distributor lookup.

CMOS Quad 2-Input NAND Gate 14-CDIP -55 to 125 Product overview: CD4011BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BF3A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CD4011BF3A 705-CD4011BF3A
Product Name CD4011B-MIL CMOS Quad 2-Input NAND Gate Quad Logic IC
Gate Type NAND NAND
Supply Voltage 3V; 10
Logic Family CD4000 4000/14000/40000
Operating Current 0.0150 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54S134DM - Acme Chip Technology Co., Limited
Specs
Gate Type NAND
IC Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details