Texas Instruments CD40117B Programmable Dual 4-Bit Terminator (20V Rating) CD40117BEE4

Description
Programmable Dual 4-Bit Terminator (20V Rating) 14-PDIP -55 to 125
Request a Quote Datasheet
Description
Programmable Dual 4-Bit Terminator (20V Rating) 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD40117B Programmable Dual 4-Bit Terminator (20V Rating) - CD40117BEE4 - Texas Instruments
Dallas, TX, United States
CD40117B Programmable Dual 4-Bit Terminator (20V Rating)
CD40117BEE4
CD40117B Programmable Dual 4-Bit Terminator (20V Rating) CD40117BEE4
Programmable Dual 4-Bit Terminator (20V Rating) 14-PDIP -55 to 125

Programmable Dual 4-Bit Terminator (20V Rating) 14-PDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number CD40117BEE4
Product Name CD40117B Programmable Dual 4-Bit Terminator (20V Rating)
Supply Voltage 3V; Other; 18
Operating Current 0.0150 milliamps
Package Type Other; PDIP,SO,SOIC,TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

PLDs (Programmable Logic Device) - GAL16V8QS-10LVI - Quarktwin Technology Ltd.
Specs
Device Type SPLD
Macrocells 8
Package Type Other; 20-LCC (J-Lead)
View Details
2 suppliers
DS32ELX0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface - DS32ELX0124SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 312 MHz
View Details
3 suppliers
LMH0031 Digital Video Deserializer/Descrambler w/ Video & Ancillary Data FIFOs - LMH0031VS/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Power Dissipation 705 milliwatts
View Details
SN65HVS885 8 input, wide 0-34V digital-input serializer with 5V Vcc for industrial digital inputs - SN65HVS885PWP - Texas Instruments
Specs
Device Type SERDES
Operating Current 5.2 milliamps
Package Type Other; HTSSOP
View Details
2 suppliers