High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125
800Mbps Deserializer 1 Input 10 Output 49-NFBGA (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | SCAN921226HSMX/NOPB | SCAN921226HSMX/NOPB-ND |
| Product Name | SCAN921226H High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access | Serializers, Deserializers |
| Package Type | Other; NFBGA | Other; 49-LFBGA |
| Logic Family | LVTTL | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Supply Voltage | 3.3V |