Texas Instruments CD4010B CMOS Hex Non-Inverting Buffer/Converter CD4010BM

Description
CMOS Hex Non-Inverting Buffer/Converter 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Hex Non-Inverting Buffer/Converter 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4010B CMOS Hex Non-Inverting Buffer/Converter - CD4010BM - Texas Instruments
Dallas, TX, United States
CD4010B CMOS Hex Non-Inverting Buffer/Converter
CD4010BM
CD4010B CMOS Hex Non-Inverting Buffer/Converter CD4010BM
CMOS Hex Non-Inverting Buffer/Converter 16-SOIC -55 to 125

CMOS Hex Non-Inverting Buffer/Converter 16-SOIC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1371007-CD4010BM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1371007-CD4010BM
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1371007-CD4010BM
Win Source Part Number: 1371007-CD4010BM Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 4000B Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: CD4010 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 18V Output Type: Push-Pull Logic Type: Buffer, Non-Inverting Current - Output High, Low: 3mA, 36mA Number of Elements: 6 Number of Bits per Element: 1

Win Source Part Number: 1371007-CD4010BM
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 4000B
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: CD4010
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 18V
Output Type: Push-Pull
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 3mA, 36mA
Number of Elements: 6
Number of Bits per Element: 1

Buy Now Datasheet
Singapore, Singapore
18V SOIC Interface Transceiver IC
704-CD4010BM
18V SOIC Interface Transceiver IC 704-CD4010BM
CMOS Hex Buffer IC, 6-Ch, 3-18V, SOIC, 125°C Product overview: CD4010BM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD4010BM can be used for catalog matching and distributor lookup.

CMOS Hex Buffer IC, 6-Ch, 3-18V, SOIC, 125°C Product overview: CD4010BM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD4010BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number CD4010BM 1371007-CD4010BM 704-CD4010BM
Product Name CD4010B CMOS Hex Non-Inverting Buffer/Converter Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 18V SOIC Interface Transceiver IC
Technology CD4000
Device Type Buffer Receiver; Transceiver; Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-8776701RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers