CMOS Dual 2-Input NAND Buffer/Driver 8-TSSOP -55 to 125
2-ch NAND Gate IC, CMOS, 3-18V, Open-Drain, 8-TSSOP Product overview: CD40107BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40107BPWR can be used for catalog matching and distributor lookup.
NAND Gate IC 2 Channel Open Drain 8-TSSOP
NAND Gate IC 2 Channel Open Drain 8-TSSOP
NAND Gate IC 2 Channel Open Drain 8-TSSOP
IC GATE NAND 2CH 2-INP 8TSSOP
IC GATE NAND OD 2CH 2-INP 8TSSOP
IC GATE NAND OD 2CH 2-INP 8TSSOP
Logic Gates CMOS Dual 2-Input NAND Buffer/Driver
NAND Gate IC 2 Channel Open Drain 8-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD40107BPWR | 705-CD40107BPWR | 296-49577-2-ND | CD40107BPWR | CD40107BPWR | CD40107BPWR | CD40107BPWR | CD40107BPWR |
| Product Name | CD40107B CMOS Dual 2-Input NAND Buffer/Driver | 18V TSSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | Buffer/Driver; NAND | NAND; NAND GATE | NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 18V | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | |||||||
| Operating Current | 0.0600 mA | 0.0040 mA | 68 mA | 68 mA | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |