NAND Gate IC 2 Channel Open Drain 8-SOIC
NAND Gate, 4000/14000/40000 Series, 2-Func, 2-Input, CMOS, PDSO8
NAND Gate IC 2 Channel Open Drain 8-SOIC
IC GATE NAND OD 2CH 2-INP 8SOIC
IC GATE NAND 2CH 2-INP 8SOIC
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD40107BMT-ND | CD40107BMT | CD40107BMT | CD40107BMT | CD40107BMT |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND Gate | NOT; NAND | NAND |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | |
| Output Type | Open Drain | ||||
| Inputs | 2 | 2 | |||
| Propagation Delay | 100 ns |