Texas Instruments CD40107B CMOS Dual 2-Input NAND Buffer/Driver CD40107BM96

Description
CMOS Dual 2-Input NAND Buffer/Driver 8-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 2-Input NAND Buffer/Driver 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD40107B CMOS Dual 2-Input NAND Buffer/Driver - CD40107BM96 - Texas Instruments
Dallas, TX, United States
CD40107B CMOS Dual 2-Input NAND Buffer/Driver
CD40107BM96
CD40107B CMOS Dual 2-Input NAND Buffer/Driver CD40107BM96
CMOS Dual 2-Input NAND Buffer/Driver 8-SOIC -55 to 125

CMOS Dual 2-Input NAND Buffer/Driver 8-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD40107BM96 - 133696-CD40107BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD40107BM96
133696-CD40107BM96
Logic - Logic - Gates and Inverters - CD40107BM96 133696-CD40107BM96
Manufacturer: Texas Instruments Win Source Part Number: 133696-CD40107BM96 Packaging: Reel - TR Features: Open Drain Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 68mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 133696-CD40107BM96
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 68mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
Gates and Inverters - 296-31481-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31481-1-ND
Gates and Inverters 296-31481-1-ND
NAND Gate IC 2 Channel Open Drain 8-SOIC

NAND Gate IC 2 Channel Open Drain 8-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31481-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31481-2-ND
Gates and Inverters 296-31481-2-ND
NAND Gate IC 2 Channel Open Drain 8-SOIC

NAND Gate IC 2 Channel Open Drain 8-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31481-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31481-6-ND
Gates and Inverters 296-31481-6-ND
NAND Gate IC 2 Channel Open Drain 8-SOIC

NAND Gate IC 2 Channel Open Drain 8-SOIC

Buy Now Datasheet
 - CD40107BM96 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, 4000/14000/40000 Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD40107BM96
18V SOIC Logic IC 705-CD40107BM96
2-ch NAND Gate IC, 3-18V, Open-Drain, SOIC, CMOS Product overview: CD40107BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40107BM96 can be used for catalog matching and distributor lookup.

2-ch NAND Gate IC, 3-18V, Open-Drain, SOIC, CMOS Product overview: CD40107BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40107BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD40107BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD40107BM96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD40107BM96
IC GATE NAND 2CH 2-INP 8SOIC

IC GATE NAND 2CH 2-INP 8SOIC

Supplier's Site
Gates and Inverters - CD40107BM96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD40107BM96
Gates and Inverters CD40107BM96
IC GATE NAND OD 2CH 2-INP 8SOIC

IC GATE NAND OD 2CH 2-INP 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD40107BM96
Logic Gates CD40107BM96
Logic Gates CMOS Dual 2-Input NAND Buffer/Driver

Logic Gates CMOS Dual 2-Input NAND Buffer/Driver

Buy Now Datasheet
Gates and Inverters - CD40107BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD40107BM96
Gates and Inverters CD40107BM96
NAND Gate IC 2 Channel Open Drain 8-SOIC

NAND Gate IC 2 Channel Open Drain 8-SOIC

Buy Now
Logic - Gates and Inverters - CD40107BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD40107BM96
Logic - Gates and Inverters CD40107BM96
IC GATE NAND OD 2CH 2-INP 8SOIC

IC GATE NAND OD 2CH 2-INP 8SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
CD40107BM96
Logic ICs >> Gates CD40107BM96
3V~18V 4uA 2 100ns@15V,50pF NAND Gates SOIC-8 Gates ROHS

3V~18V 4uA 2 100ns@15V,50pF NAND Gates SOIC-8 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD40107BM96 133696-CD40107BM96 296-31481-1-ND CD40107BM96 705-CD40107BM96 CD40107BM96 CD40107BM96 CD40107BM96 CD40107BM96 CD40107BM96 CD40107BM96
Product Name CD40107B CMOS Dual 2-Input NAND Buffer/Driver Logic - Logic - Gates and Inverters - CD40107BM96 Gates and Inverters 18V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Logic ICs >> Gates
Gate Type Buffer/Driver; NAND NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND GATE NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND
Supply Voltage 3V; 10 3 V ~ 18 V 3V ~ 18V 18V 1.8V 3V ~ 18V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 3V~18V
Logic Family CD4000 CMOS
Operating Current 0.0600 mA 68 mA 68 mA 0.0040 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers