Texas Instruments CD40107B CMOS Dual 2-Input NAND Buffer/Driver CD40107BM

Description
CMOS Dual 2-Input NAND Buffer/Driver 8-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 2-Input NAND Buffer/Driver 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD40107B CMOS Dual 2-Input NAND Buffer/Driver - CD40107BM - Texas Instruments
Dallas, TX, United States
CD40107B CMOS Dual 2-Input NAND Buffer/Driver
CD40107BM
CD40107B CMOS Dual 2-Input NAND Buffer/Driver CD40107BM
CMOS Dual 2-Input NAND Buffer/Driver 8-SOIC -55 to 125

CMOS Dual 2-Input NAND Buffer/Driver 8-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 18V SOIC Logic IC
705-CD40107BM
Dual 18V SOIC Logic IC 705-CD40107BM
CMOS Dual 2-Input NAND Buffer/Driver SOIC 18V Product overview: CD40107BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40107BM can be used for catalog matching and distributor lookup.

CMOS Dual 2-Input NAND Buffer/Driver SOIC 18V Product overview: CD40107BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40107BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD40107BM - 850455-CD40107BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD40107BM
850455-CD40107BM
Logic - Logic - Gates and Inverters - CD40107BM 850455-CD40107BM
Manufacturer: Texas Instruments Win Source Part Number: 850455-CD40107BM Series: 4000B Features: IC 2 Channel Package: Tube Family Name: CD40107 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-25937-5, CD40107BM-ND, CD40107BME4-ND, CD40107BMG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 850455-CD40107BM
Series: 4000B
Features: IC 2 Channel
Package: Tube
Family Name: CD40107
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-25937-5, CD40107BM-ND, CD40107BME4-ND, CD40107BMG4-ND

Buy Now Datasheet
 - CD40107BM - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, 4000/14000/40000 Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 296-25937-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25937-5-ND
Gates and Inverters 296-25937-5-ND
NAND Gate IC 2 Channel Open Drain 8-SOIC

NAND Gate IC 2 Channel Open Drain 8-SOIC

Buy Now Datasheet
Gates and Inverters - CD40107BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD40107BM
Gates and Inverters CD40107BM
NAND Gate IC 2 Channel Open Drain 8-SOIC

NAND Gate IC 2 Channel Open Drain 8-SOIC

Buy Now
Logic - Gates and Inverters - CD40107BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD40107BM
Logic - Gates and Inverters CD40107BM
IC GATE NAND OD 2CH 2-INP 8SOIC

IC GATE NAND OD 2CH 2-INP 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD40107BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD40107BM
Integrated Circuits (ICs) - Logic - Gates and Inverters CD40107BM
IC GATE NAND 2CH 2-INP 8SOIC

IC GATE NAND 2CH 2-INP 8SOIC

Supplier's Site
Logic, Dual 2-In Nand Gate, 8Soicn; Logic Family / Base Number Texas Instruments - 36AJ8500 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 2-In Nand Gate, 8Soicn; Logic Family / Base Number Texas Instruments
36AJ8500
Logic, Dual 2-In Nand Gate, 8Soicn; Logic Family / Base Number Texas Instruments 36AJ8500
LOGIC, DUAL 2-IN NAND GATE, 8SOICN; Logic Family / Base Number:CD40107; Logic Type:NAND Buffer / Driver; Output Current:136mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes

LOGIC, DUAL 2-IN NAND GATE, 8SOICN; Logic Family / Base Number:CD40107; Logic Type:NAND Buffer / Driver; Output Current:136mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD40107BM 705-CD40107BM 850455-CD40107BM CD40107BM 296-25937-5-ND CD40107BM CD40107BM CD40107BM 36AJ8500
Product Name CD40107B CMOS Dual 2-Input NAND Buffer/Driver Dual 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD40107BM Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Dual 2-In Nand Gate, 8Soicn; Logic Family / Base Number Texas Instruments
Gate Type Buffer/Driver; NAND Buffer/Driver; NAND; NAND GATE, Buffer NOT AND; NAND NAND NAND; NAND Gate NOT; NAND NAND Buffer/Driver; NAND; NAND Buffer / Driver
Supply Voltage 3V; 10 18V 3V ~ 18V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V 18V
Logic Family CD4000 CMOS
Operating Current 0.0600 mA 68 mA 0.0040 mA 136 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 54H05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers