CMOS Dual 2-Input NAND Buffer/Driver 14-CDIP -55 to 125
CMOS Dual 2-Input NAND Buffer/Driver 14-CDIP -55 to 125 Product overview: CD40107BF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40107BF can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | CD40107BF | 705-CD40107BF |
| Product Name | CD40107B-MIL CMOS Dual 2-Input NAND Buffer/Driver | Dual Logic IC |
| Gate Type | Buffer/Driver; NAND | Buffer/Driver; NAND; NAND GATE |
| Supply Voltage | 3V; 10 | 18V |
| Logic Family | CD4000 | |
| Operating Current | 0.0600 mA |