Texas Instruments CD40107B CMOS Dual 2-Input NAND Buffer/Driver CD40107BE

Description
CMOS Dual 2-Input NAND Buffer/Driver 8-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 2-Input NAND Buffer/Driver 8-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD40107B CMOS Dual 2-Input NAND Buffer/Driver - CD40107BE - Texas Instruments
Dallas, TX, United States
CD40107B CMOS Dual 2-Input NAND Buffer/Driver
CD40107BE
CD40107B CMOS Dual 2-Input NAND Buffer/Driver CD40107BE
CMOS Dual 2-Input NAND Buffer/Driver 8-PDIP -55 to 125

CMOS Dual 2-Input NAND Buffer/Driver 8-PDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
2-IN CMOS NAND Gate IC, 2-Element, 8-Pin PDIP Product overview: CD40107BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40107BE can be used for catalog matching and distributor lookup.

2-IN CMOS NAND Gate IC, 2-Element, 8-Pin PDIP Product overview: CD40107BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40107BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD40107BE - 006150-CD40107BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD40107BE
006150-CD40107BE
Logic - Logic - Gates and Inverters - CD40107BE 006150-CD40107BE
Manufacturer: Texas Instruments Win Source Part Number: 006150-CD40107BE Packaging: Tube/Rail Features: Open Drain Number of Circuits: 2 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 68mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-PDIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006150-CD40107BE
Packaging: Tube/Rail
Features: Open Drain
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 68mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-PDIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD40107BE - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 2-Func, 2-Input, CMOS, PDIP8

NAND Gate, 4000/14000/40000 Series, 2-Func, 2-Input, CMOS, PDIP8

Supplier's Site Datasheet
Logic Gates - 527924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
527924
Logic Gates 527924
CMOS 2-In NAND Buffer/Driver CD40107BE

CMOS 2-In NAND Buffer/Driver CD40107BE

Supplier's Site
Gates and Inverters - 296-3504-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3504-5-ND
Gates and Inverters 296-3504-5-ND
NAND Gate IC 2 Channel Open Drain 8-PDIP

NAND Gate IC 2 Channel Open Drain 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD40107BE
Logic Gates CD40107BE
Logic Gates Dual 2-Input NAND

Logic Gates Dual 2-Input NAND

Buy Now Datasheet
Dual 2-In Nand, 40107, Dip8, 18V; Logic Family / Base Number Texas Instruments - 33AH3785 - Newark, An Avnet Company
Chicago, IL, United States
Dual 2-In Nand, 40107, Dip8, 18V; Logic Family / Base Number Texas Instruments
33AH3785
Dual 2-In Nand, 40107, Dip8, 18V; Logic Family / Base Number Texas Instruments 33AH3785
DUAL 2-IN NAND, 40107, DIP8, 18V; Logic Family / Base Number:CD40107; Logic Type:NAND Buffer / Driver; Output Current:136mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:8Pins; RoHS Compliant: Yes

DUAL 2-IN NAND, 40107, DIP8, 18V; Logic Family / Base Number:CD40107; Logic Type:NAND Buffer / Driver; Output Current:136mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD40107BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD40107BE
Integrated Circuits (ICs) - Logic - Gates and Inverters CD40107BE
IC GATE NAND 2CH 2-INP 8DIP

IC GATE NAND 2CH 2-INP 8DIP

Supplier's Site
Logic - Gates and Inverters - CD40107BE - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD40107BE
Logic - Gates and Inverters CD40107BE
IC GATE NAND OD 2CH 2-INP 8DIP

IC GATE NAND OD 2CH 2-INP 8DIP

Supplier's Site Datasheet
Gates and Inverters - CD40107BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD40107BE
Gates and Inverters CD40107BE
NAND Gate IC 2 Channel Open Drain 8-PDIP

NAND Gate IC 2 Channel Open Drain 8-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD40107BE 705-CD40107BE 006150-CD40107BE CD40107BE 527924 296-3504-5-ND CD40107BE 33AH3785 CD40107BE CD40107BE CD40107BE
Product Name CD40107B CMOS Dual 2-Input NAND Buffer/Driver Logic IC Logic - Logic - Gates and Inverters - CD40107BE Logic Gates Gates and Inverters Logic Gates Dual 2-In Nand, 40107, Dip8, 18V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type Buffer/Driver; NAND NAND; NAND GATE, Buffer NOT; NAND; NAND Gate AND; NAND AND; NAND; Nand NAND Buffer/Driver; NAND; NAND Buffer / Driver NAND NOT; NAND NAND; NAND Gate
Supply Voltage 3V; 10 18V 3 V ~ 18 V 18 v 3V ~ 18V 18V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS CMOS; Nand
Operating Current 0.0600 mA 136 mA 0.0040 mA 68 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details