Texas Instruments Logic - Logic - Gates and Inverters - CD40106BPWRG4 CD40106BPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159543-CD40106BPWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159543-CD40106BPWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD40106BPWRG4 - 1159543-CD40106BPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD40106BPWRG4
1159543-CD40106BPWRG4
Logic - Logic - Gates and Inverters - CD40106BPWRG4 1159543-CD40106BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159543-CD40106BPWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1159543-CD40106BPWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
18V TSSOP Logic IC
705-CD40106BPWRG4
18V TSSOP Logic IC 705-CD40106BPWRG4
CMOS Hex Schmitt Trigger IC, 3-18V, 120ns, TSSOP Product overview: CD40106BPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BPWRG4 can be used for catalog matching and distributor lookup.

CMOS Hex Schmitt Trigger IC, 3-18V, 120ns, TSSOP Product overview: CD40106BPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1159543-CD40106BPWRG4 705-CD40106BPWRG4
Product Name Logic - Logic - Gates and Inverters - CD40106BPWRG4 18V TSSOP Logic IC
Gate Type NOT Buffer, Inverter, Schmitt Trigger
Logic Family CMOS
Supply Voltage 18V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989054P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 1727-74AHCT3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic - Gates and Inverters - 54AC14/B2A - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details