Texas Instruments Standard Linear and Logic 15V SOIC Logic IC CD40106BMTG4

Description
CMOS Hex Schmitt Trigger IC, 15V, 120ns, SOIC Product overview: CD40106BMTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BMTG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CMOS Hex Schmitt Trigger IC, 15V, 120ns, SOIC Product overview: CD40106BMTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BMTG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V SOIC Logic IC
705-CD40106BMTG4
15V SOIC Logic IC 705-CD40106BMTG4
CMOS Hex Schmitt Trigger IC, 15V, 120ns, SOIC Product overview: CD40106BMTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BMTG4 can be used for catalog matching and distributor lookup.

CMOS Hex Schmitt Trigger IC, 15V, 120ns, SOIC Product overview: CD40106BMTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BMTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 705-CD40106BMTG4
Product Name 15V SOIC Logic IC
Gate Type Buffer, Inverter, Schmitt Trigger
Supply Voltage 18V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 5402DM - 907333-5402DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Gates and Inverters - 1727-74AHCT14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 6
View Details
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Logic Gates - 7989051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details