Texas Instruments Standard Linear and Logic Inverters ICs CD40106BF3A

Description
20V CMOS Hex Schmitt Inverter MIL CDIP14
Request a Quote
Description
20V CMOS Hex Schmitt Inverter MIL CDIP14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inverters ICs - 1785477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1785477
Inverters ICs 1785477
20V CMOS Hex Schmitt Inverter MIL CDIP14

20V CMOS Hex Schmitt Inverter MIL CDIP14

Supplier's Site
Inverters ICs - 7967944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
7967944
Inverters ICs 7967944
20V CMOS Hex Schmitt Inverter MIL CDIP14

20V CMOS Hex Schmitt Inverter MIL CDIP14

Supplier's Site
Inverters ICs - 7967944P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
7967944P
Inverters ICs 7967944P
20V CMOS Hex Schmitt Inverter MIL CDIP14

20V CMOS Hex Schmitt Inverter MIL CDIP14

Supplier's Site
Singapore, Singapore
18V Logic IC
705-CD40106BF3A
18V Logic IC 705-CD40106BF3A
CMOS Hex Schmitt Trigger IC, 3-18V, 6-Inv, 280ns, CDIP Product overview: CD40106BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BF3A can be used for catalog matching and distributor lookup.

CMOS Hex Schmitt Trigger IC, 3-18V, 6-Inv, 280ns, CDIP Product overview: CD40106BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BF3A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1785477 7967944 705-CD40106BF3A
Product Name Inverters ICs Inverters ICs 18V Logic IC
Gate Type NOT; Inverter NOT; Inverter Inverter, Schmitt Trigger
Output Type CMOS Cmos
Logic Family CMOS; Inverter CMOS; Inverter
Features Schmitt Trigger Schmitt Trigger
High Level Output Current (Source) -4.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5432DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual Logic IC - 706-54F74/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Logic Gates - 2222718P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details