Manufacturer: Texas Instruments
Win Source Part Number: 1028147-CD4009UBMT
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 1.5mA, 24mA
Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel 16-SOIC
Inverter IC 6 Channel 16-SOIC
Inverter IC 6 Channel 16-SOIC
CMOS Hex Inverting Buffer/Converter, 6-Ch, 8-Bit, SOIC, 3-18V Product overview: CD4009UBMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4009UBMT can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 16SOIC
IC INVERTER 6CH 1-INP 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1028147-CD4009UBMT | 296-CD4009UBMTCT-ND | 705-CD4009UBMT | CD4009UBMT | CD4009UBMT | CD4009UBMT |
| Product Name | Logic - Logic - Gates and Inverters - CD4009UBMT | Gates and Inverters | 8-bit 18V SOIC Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | Buffer/Driver; Buffer, Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V | 1.8V; 3V ~ 18V |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 60 ns | 60 ns | 60 ns | |||
| Low Level Output Current (Sink) | 24 mA | 1.5 mA | 24 mA |