IC INV 6-CIR 6-IN 16-PDIP
IC INVERTER 6CH 6-INP 16DIP
Inverter IC 6 Channel Open Collector 16-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-CD4009UBEE4-ND | CD4009UBEE4 | CD4009UBEE4 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V |
| Output Type | Open Collector | ||
| Inputs | 6 | 6 | |
| Propagation Delay | 60 ns |