Texas Instruments CD4007UB CMOS Dual Complementary Pair Plus Inverter CD4007UBPWRG4

Description
CMOS Dual Complementary Pair Plus Inverter 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Complementary Pair Plus Inverter 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4007UB CMOS Dual Complementary Pair Plus Inverter - CD4007UBPWRG4 - Texas Instruments
Dallas, TX, United States
CD4007UB CMOS Dual Complementary Pair Plus Inverter
CD4007UBPWRG4
CD4007UB CMOS Dual Complementary Pair Plus Inverter CD4007UBPWRG4
CMOS Dual Complementary Pair Plus Inverter 14-TSSOP -55 to 125

CMOS Dual Complementary Pair Plus Inverter 14-TSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V TSSOP Logic IC
705-CD4007UBPWRG4
18V TSSOP Logic IC 705-CD4007UBPWRG4
CMOS Inverter IC, 3-Input, 3-Output, 18V, 125°C, TSSOP Product overview: CD4007UBPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4007UBPWRG4 can be used for catalog matching and distributor lookup.

CMOS Inverter IC, 3-Input, 3-Output, 18V, 125°C, TSSOP Product overview: CD4007UBPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4007UBPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - CD4007UBPWRG4 - 202327-CD4007UBPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - CD4007UBPWRG4
202327-CD4007UBPWRG4
Logic - Logic - Specialty Logic - CD4007UBPWRG4 202327-CD4007UBPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 202327-CD4007UBPWRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Complementary Pair Plus Inverter Number of Bits: 3 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202327-CD4007UBPWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Complementary Pair Plus Inverter
Number of Bits: 3
Supply Voltage: 3 V to 18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD4007UBPWRG4 705-CD4007UBPWRG4 202327-CD4007UBPWRG4
Product Name CD4007UB CMOS Dual Complementary Pair Plus Inverter 18V TSSOP Logic IC Logic - Logic - Specialty Logic - CD4007UBPWRG4
Gate Type NOT NOT; Inverter Complementary Pair Plus Inverter
Supply Voltage 3V; 10 18V
Logic Family CD4000
Propagation Delay 60 ns 110 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
Gates and Inverters - 4011BDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details