Texas Instruments CD4007UB CMOS Dual Complementary Pair Plus Inverter CD4007UBPWR

Description
CMOS Dual Complementary Pair Plus Inverter 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Complementary Pair Plus Inverter 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4007UB CMOS Dual Complementary Pair Plus Inverter - CD4007UBPWR - Texas Instruments
Dallas, TX, United States
CD4007UB CMOS Dual Complementary Pair Plus Inverter
CD4007UBPWR
CD4007UB CMOS Dual Complementary Pair Plus Inverter CD4007UBPWR
CMOS Dual Complementary Pair Plus Inverter 14-TSSOP -55 to 125

CMOS Dual Complementary Pair Plus Inverter 14-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Specialty Logic - CD4007UBPWR - 079851-CD4007UBPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - CD4007UBPWR
079851-CD4007UBPWR
Logic - Logic - Specialty Logic - CD4007UBPWR 079851-CD4007UBPWR
Manufacturer: Texas Instruments Win Source Part Number: 079851-CD4007UBPWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Complementary Pair Plus Inverter Number of Bits: 3 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 079851-CD4007UBPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Complementary Pair Plus Inverter
Number of Bits: 3
Supply Voltage: 3 V to 18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Dual 18V TSSOP Logic IC
703-CD4007UBPWR
Dual 18V TSSOP Logic IC 703-CD4007UBPWR
CMOS Inverter IC, Dual Pair, 3-Ch, 18V, 125°C, TSSOP Product overview: CD4007UBPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4007UBPWR can be used for catalog matching and distributor lookup.

CMOS Inverter IC, Dual Pair, 3-Ch, 18V, 125°C, TSSOP Product overview: CD4007UBPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4007UBPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD4007UBPWR 079851-CD4007UBPWR 703-CD4007UBPWR
Product Name CD4007UB CMOS Dual Complementary Pair Plus Inverter Logic - Logic - Specialty Logic - CD4007UBPWR Dual 18V TSSOP Logic IC
Gate Type NOT Complementary Pair Plus Inverter NOT; Inverter
Supply Voltage 3V; 10 18V
Logic Family CD4000
Propagation Delay 60 ns 110 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details