CMOS Dual Complementary Pair Plus Inverter 14-SO -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CD4007UBNSRG4 |
| Product Name | CD4007UB CMOS Dual Complementary Pair Plus Inverter |
| Gate Type | NOT |
| Supply Voltage | 3V; 10 |
| Logic Family | CD4000 |
| Propagation Delay | 60 ns |