Texas Instruments CD4007UB CMOS Dual Complementary Pair Plus Inverter CD4007UBMT

Description
CMOS Dual Complementary Pair Plus Inverter 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Complementary Pair Plus Inverter 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4007UB CMOS Dual Complementary Pair Plus Inverter - CD4007UBMT - Texas Instruments
Dallas, TX, United States
CD4007UB CMOS Dual Complementary Pair Plus Inverter
CD4007UBMT
CD4007UB CMOS Dual Complementary Pair Plus Inverter CD4007UBMT
CMOS Dual Complementary Pair Plus Inverter 14-SOIC -55 to 125

CMOS Dual Complementary Pair Plus Inverter 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 18V SOIC Logic IC
703-CD4007UBMT
Dual 18V SOIC Logic IC 703-CD4007UBMT
CMOS Inverter IC, Dual Pair, 3-Ch, 18V, SOIC, -55C to 125C Product overview: CD4007UBMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4007UBMT can be used for catalog matching and distributor lookup.

CMOS Inverter IC, Dual Pair, 3-Ch, 18V, SOIC, -55C to 125C Product overview: CD4007UBMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4007UBMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - CD4007UBMT - 1028146-CD4007UBMT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - CD4007UBMT
1028146-CD4007UBMT
Logic - Logic - Specialty Logic - CD4007UBMT 1028146-CD4007UBMT
Manufacturer: Texas Instruments Win Source Part Number: 1028146-CD4007UBMT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Complementary Pair Plus Inverter Number of Bits: 3 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028146-CD4007UBMT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Complementary Pair Plus Inverter
Number of Bits: 3
Supply Voltage: 3 V to 18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD4007UBMT 703-CD4007UBMT 1028146-CD4007UBMT
Product Name CD4007UB CMOS Dual Complementary Pair Plus Inverter Dual 18V SOIC Logic IC Logic - Logic - Specialty Logic - CD4007UBMT
Gate Type NOT NOT; Inverter Complementary Pair Plus Inverter
Supply Voltage 3V; 10 18V
Logic Family CD4000
Propagation Delay 60 ns 110 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT11 High Speed CMOS Logic Triple 3-Input AND Gates - 5962-8970901CA - Texas Instruments
Specs
Gate Type AND
Logic Family HCT
Propagation Delay 42 ns
View Details
3 suppliers
Gates and Inverters - 54ACTQ32WRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers