Texas Instruments CD4007UB CMOS Dual Complementary Pair Plus Inverter CD4007UBM96

Description
CMOS Dual Complementary Pair Plus Inverter 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Complementary Pair Plus Inverter 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4007UB CMOS Dual Complementary Pair Plus Inverter - CD4007UBM96 - Texas Instruments
Dallas, TX, United States
CD4007UB CMOS Dual Complementary Pair Plus Inverter
CD4007UBM96
CD4007UB CMOS Dual Complementary Pair Plus Inverter CD4007UBM96
CMOS Dual Complementary Pair Plus Inverter 14-SOIC -55 to 125

CMOS Dual Complementary Pair Plus Inverter 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Logic IC
703-CD4007UBM96
Dual SOIC Logic IC 703-CD4007UBM96
CMOS Dual Complementary Pair Plus Inverter, 3-Input, 3-Output, SOIC Product overview: CD4007UBM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4007UBM96 can be used for catalog matching and distributor lookup.

CMOS Dual Complementary Pair Plus Inverter, 3-Input, 3-Output, SOIC Product overview: CD4007UBM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4007UBM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CD4007UBM96 703-CD4007UBM96
Product Name CD4007UB CMOS Dual Complementary Pair Plus Inverter Dual SOIC Logic IC
Gate Type NOT NOT; Inverter
Supply Voltage 3V; 10 18V
Logic Family CD4000
Propagation Delay 60 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
Gates and Inverters - 54S02FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details