Texas Instruments CD4007UB CMOS Dual Complementary Pair Plus Inverter CD4007UBE

Description
CMOS Dual Complementary Pair Plus Inverter 14-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Complementary Pair Plus Inverter 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4007UB CMOS Dual Complementary Pair Plus Inverter - CD4007UBE - Texas Instruments
Dallas, TX, United States
CD4007UB CMOS Dual Complementary Pair Plus Inverter
CD4007UBE
CD4007UB CMOS Dual Complementary Pair Plus Inverter CD4007UBE
CMOS Dual Complementary Pair Plus Inverter 14-PDIP -55 to 125

CMOS Dual Complementary Pair Plus Inverter 14-PDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 18V Logic IC
703-CD4007UBE
Dual 18V Logic IC 703-CD4007UBE
CMOS Dual Pair Inverter IC, 3-Ch, 18V, PDIP, -55 to 125C Product overview: CD4007UBE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4007UBE can be used for catalog matching and distributor lookup.

CMOS Dual Pair Inverter IC, 3-Ch, 18V, PDIP, -55 to 125C Product overview: CD4007UBE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4007UBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - CD4007UBE - 006148-CD4007UBE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - CD4007UBE
006148-CD4007UBE
Logic - Logic - Specialty Logic - CD4007UBE 006148-CD4007UBE
Manufacturer: Texas Instruments Win Source Part Number: 006148-CD4007UBE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Complementary Pair Plus Inverter Number of Bits: 3 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Alternative Parts (Cross-Reference): MC14007UBCP; CD4007UBEE4; HCF4007UBEY; CD4007UBE; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 006148-CD4007UBE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Complementary Pair Plus Inverter
Number of Bits: 3
Supply Voltage: 3 V to 18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Alternative Parts (Cross-Reference): MC14007UBCP; CD4007UBEE4; HCF4007UBEY; CD4007UBE;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Inverters ICs - 1450853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1450853
Inverters ICs 1450853
Dual Complementary Pair Plus Inverter

Dual Complementary Pair Plus Inverter

Supplier's Site
Inverters ICs - 6629480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6629480
Inverters ICs 6629480
Dual Complementary Pair Plus Inverter

Dual Complementary Pair Plus Inverter

Supplier's Site
Inverters ICs - 6629480P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6629480P
Inverters ICs 6629480P
Dual Complementary Pair Plus Inverter

Dual Complementary Pair Plus Inverter

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4007UBE 703-CD4007UBE 006148-CD4007UBE 1450853 6629480P
Product Name CD4007UB CMOS Dual Complementary Pair Plus Inverter Dual 18V Logic IC Logic - Logic - Specialty Logic - CD4007UBE Inverters ICs Inverters ICs
Gate Type NOT NOT; Inverter Complementary Pair Plus Inverter NOT; Inverter NOT; Inverter
Supply Voltage 3V; 10 18V 18 v
Logic Family CD4000 CMOS; Inverter CMOS; Inverter
Propagation Delay 60 ns 110 ns 110 ns
Operating Current 0.0150 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101CA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100307W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers