CMOS Dual 4-Input NOR Gate 14-TSSOP -55 to 125
NOR Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14
NOR Gate IC 2 Channel 14-TSSOP
CMOS Dual 4-Input NOR Gate IC, 18V, 125°C, TSSOP Product overview: CD4002BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4002BPW can be used for catalog matching and distributor lookup.
IC GATE NOR 2CH 4-INP 14TSSOP
IC GATE NOR 2CH 4-INP 14TSSOP
Logic Gates CMOS Quad 4-Input NOR Gate
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4002BPW | CD4002BPW | 296-32854-5-ND | 705-CD4002BPW | CD4002BPW | CD4002BPW | CD4002BPW | CD4002BPW |
| Product Name | CD4002B CMOS Dual 4-Input NOR Gate | Gates and Inverters | Dual 18V TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NOR | OR; NOR | NOR | NOR; NOR GATE | NOR; NOR Gate | NOT; NOR | NOR | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | ||
| Logic Family | CD4000 | CMOS | ||||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | |||||
| Operating Current | 0.0150 mA | 3.4 mA | 1.00E-3 mA |