The CD4002B is a CMOS Dual 4-Input NOR Gate manufactured by Texas Instruments. It is available in various package types, including 14-lead hermetic dual-in-line ceramic, plastic, small-outline, and thin shrink small-outline packages. This device operates over a temperature range of -55°C to 125°C, making it suitable for a wide range of applications. The CD4002B is designed for low power consumption and high noise immunity, which are key characteristics of CMOS technology. It is ideal for use in digital logic applications where NOR gate functionality is required.
CMOS Dual 4-Input NOR Gate 14-SO -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CD4002BNSRG4 |
| Product Name | CD4002B CMOS Dual 4-Input NOR Gate |
| Gate Type | NOR |
| Supply Voltage | 3V; 10 |
| Logic Family | CD4000 |
| Propagation Delay | 120 ns |