Texas Instruments CD4002B CMOS Dual 4-Input NOR Gate CD4002BM96

Description
CMOS Dual 4-Input NOR Gate 14-SOIC -55 to 125
Request a Quote
Description
CMOS Dual 4-Input NOR Gate 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4002BM96 is a CMOS dual 4-input NOR gate in a 14-pin small-outline integrated circuit package with operating temperature range of -55 to 125 °C, RoHS compliant, and features NIPDAU lead finish with Level-1 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The CD4002BM96 is a CMOS dual 4-input NOR gate in a 14-pin small-outline integrated circuit package with operating temperature range of -55 to 125 °C, RoHS compliant, and features NIPDAU lead finish with Level-1 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
CD4002B CMOS Dual 4-Input NOR Gate - CD4002BM96 - Texas Instruments
Dallas, TX, United States
CD4002B CMOS Dual 4-Input NOR Gate
CD4002BM96
CD4002B CMOS Dual 4-Input NOR Gate CD4002BM96
CMOS Dual 4-Input NOR Gate 14-SOIC -55 to 125

CMOS Dual 4-Input NOR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4002BM96
18V SOIC Logic IC 705-CD4002BM96
2-Ch 4-In NOR Gate IC, CMOS, 3-18V, SOIC Product overview: CD4002BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4002BM96 can be used for catalog matching and distributor lookup.

2-Ch 4-In NOR Gate IC, CMOS, 3-18V, SOIC Product overview: CD4002BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4002BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4002BM96 - 1159527-CD4002BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4002BM96
1159527-CD4002BM96
Logic - Logic - Gates and Inverters - CD4002BM96 1159527-CD4002BM96
Manufacturer: Texas Instruments Win Source Part Number: 1159527-CD4002BM96 Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 4 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Family Name: CD4002 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): CD4002BJ; CD4002BF3A; CD4002BE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159527-CD4002BM96
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 4
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4002
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): CD4002BJ; CD4002BF3A; CD4002BE;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-38049-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38049-2-ND
Gates and Inverters 296-38049-2-ND
NOR Gate IC 2 Channel 14-SOIC

NOR Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-38049-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38049-6-ND
Gates and Inverters 296-38049-6-ND
NOR Gate IC 2 Channel 14-SOIC

NOR Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-38049-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38049-1-ND
Gates and Inverters 296-38049-1-ND
NOR Gate IC 2 Channel 14-SOIC

NOR Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4002BM96
Logic Gates CD4002BM96
Logic Gates CMOS Quad 4-Input NOR Gate

Logic Gates CMOS Quad 4-Input NOR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4002BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4002BM96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4002BM96
IC GATE NOR 2CH 4-INP 14SOIC

IC GATE NOR 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - CD4002BM96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4002BM96
Gates and Inverters CD4002BM96
IC GATE NOR 2CH 4-INP 14SOIC

IC GATE NOR 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - CD4002BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4002BM96
Logic - Gates and Inverters CD4002BM96
IC GATE NOR 2CH 4-INP 14SOIC

IC GATE NOR 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
CD4002BM96
Logic ICs >> Gates CD4002BM96
1uA 3V~18V 2 90ns@15V,50pF NORGate SOIC-14 Gates ROHS

1uA 3V~18V 2 90ns@15V,50pF NORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - CD4002BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4002BM96
Gates and Inverters CD4002BM96
NOR Gate IC 2 Channel 14-SOIC

NOR Gate IC 2 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4002BM96 705-CD4002BM96 1159527-CD4002BM96 296-38049-2-ND CD4002BM96 CD4002BM96 CD4002BM96 CD4002BM96 CD4002BM96 CD4002BM96
Product Name CD4002B CMOS Dual 4-Input NOR Gate 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4002BM96 Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters
Gate Type NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR NOR NOR; NOR Gate NOT; NOR NOR; NOR Gate
Supply Voltage 3V; 10 18V 3 V ~ 18 V 3V ~ 18V 1.8V 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 3V~18V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 3.4 mA 1.00E-3 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702DA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Logic IC - 705-4001BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
IC Package Type Other; Bulk
View Details
2 suppliers