CMOS Quad 2-Input NOR Gate 14-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 866077-CD4001UBPWR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: NOR Gate IC 4 Channel - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4001
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49576-2, CD4001UBPWR-ND, 296-49576-1, CD4001UBPWRE4-ND, CD4001UBPWRE4, 296-49576-6
NOR Gate IC 4 Channel 14-TSSOP
NOR Gate IC 4 Channel 14-TSSOP
NOR Gate IC 4 Channel 14-TSSOP
4-Ch NOR Gate IC, CMOS, 3-18V, 2-Input, 125°C, TSSOP Product overview: CD4001UBPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001UBPWR can be used for catalog matching and distributor lookup.
Logic Gates CMOS Quad 2-Input NOR Gate
IC GATE NOR 4CH 2-INP 14TSSOP
Logic Gates CMOS Quad 2-Input NOR Gate
NOR Gate IC 4 Channel 14-TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4001UBPWR | 866077-CD4001UBPWR | 296-49576-2-ND | 705-CD4001UBPWR | CD4001UBPWR | CD4001UBPWR | 815-CD4001UBPWR | CD4001UBPWR | CD4001UBPWR |
| Product Name | CD4001UB CMOS Quad 2-Input NOR Gate | Logic - Logic - Gates and Inverters - CD4001UBPWR | Gates and Inverters | 18V TSSOP Logic IC | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates CMOS Quad 2-Input NOR Gate | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR | NOT | NOR | NOR; NOR GATE | NOR | NOR | NOR; NOR Gate | NOT; NOR | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 1.8V | 5V; 5V | 1.8V; 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | ||
| Logic Family | CD4000 | CMOS; CMOS | |||||||
| Propagation Delay | 60 ns | 50 ns | 50 ns | 50 ns | |||||
| Operating Current | 0.0150 mA | 3.4 mA | 3.4 mA | 1.00E-3 mA |