CMOS Quad 2-Input NOR Gate 14-TSSOP -55 to 125
NOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
4-Ch CMOS NOR Gate IC, 3-18V, 2-Input, 50ns, 14-TSSOP Product overview: CD4001UBPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001UBPW can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-TSSOP
Logic Gates CMOS Quad 2-Input NOR Gate
IC GATE NOR 4CH 2-INP 14TSSOP
NOR Gate IC 4 Channel 14-TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4001UBPW | CD4001UBPW | 705-CD4001UBPW | CD4001UBPW-ND | CD4001UBPW | CD4001UBPW | CD4001UBPW | CD4001UBPW |
| Product Name | CD4001UB CMOS Quad 2-Input NOR Gate | 18V TSSOP Logic IC | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOR; NOR GATE | NOR | NOT; NOR | NOR; NOR Gate | NOR | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V; 3V ~ 18V | 1.8V | ||
| Logic Family | CD4000 | CMOS | ||||||
| Propagation Delay | 60 ns | 50 ns | 50 ns | |||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA |