CMOS Quad 2-Input NOR Gate 14-SOIC -55 to 125
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 915035-CD4001UBM96
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: NOR Gate IC 4 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4001
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD4001UBM96E4-ND, CD4001UBM96G4-ND, CD4001UBM96E4, 296-CD4001UBM96TR, CD4001UBM96G4, 296-CD4001UBM96CT, CD4001UBM96-ND, 296-CD4001UBM96DKR
4-ch NOR Gate IC, CMOS, 3-18V, SOIC Product overview: CD4001UBM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001UBM96 can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14SOIC
Logic Gates Quad 2 Input CMOS
IC GATE NOR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4001UBM96 | 296-CD4001UBM96CT-ND | 915035-CD4001UBM96 | 705-CD4001UBM96 | CD4001UBM96 | CD4001UBM96 | CD4001UBM96 | CD4001UBM96 |
| Product Name | CD4001UB CMOS Quad 2-Input NOR Gate | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4001UBM96 | 18V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | NOR | NOR | NOT | NOR; NOR GATE | NOR | NOR; NOR Gate | NOT; NOR | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 1.8V | 1.8V; 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | ||
| Logic Family | CD4000 | |||||||
| Propagation Delay | 60 ns | 50 ns | 50 ns | |||||
| Operating Current | 0.0150 mA | 3.4 mA | 1.00E-3 mA |