Texas Instruments CD4001UB CMOS Quad 2-Input NOR Gate CD4001UBM

Description
CMOS Quad 2-Input NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4001UB CMOS Quad 2-Input NOR Gate - CD4001UBM - Texas Instruments
Dallas, TX, United States
CD4001UB CMOS Quad 2-Input NOR Gate
CD4001UBM
CD4001UB CMOS Quad 2-Input NOR Gate CD4001UBM
CMOS Quad 2-Input NOR Gate 14-SOIC -55 to 125

CMOS Quad 2-Input NOR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4001UBM
18V SOIC Logic IC 705-CD4001UBM
4-ch NOR Gate IC, CMOS, 3-18V, 2-Input, SOIC Product overview: CD4001UBM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001UBM can be used for catalog matching and distributor lookup.

4-ch NOR Gate IC, CMOS, 3-18V, 2-Input, SOIC Product overview: CD4001UBM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001UBM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4001UBM - 083113-CD4001UBM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4001UBM
083113-CD4001UBM
Logic - Logic - Gates and Inverters - CD4001UBM 083113-CD4001UBM
Manufacturer: Texas Instruments Win Source Part Number: 083113-CD4001UBM Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083113-CD4001UBM
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-32852-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32852-5-ND
Gates and Inverters 296-32852-5-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic, Quad 2-In Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments - 26AJ5392 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments
26AJ5392
Logic, Quad 2-In Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments 26AJ5392
LOGIC, QUAD 2-IN NOR GATE, 14SOIC; Logic Family / Base Number:CD4001; Logic Type:NOR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN NOR GATE, 14SOIC; Logic Family / Base Number:CD4001; Logic Type:NOR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4001UBM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4001UBM
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4001UBM
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD4001UBM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4001UBM
Gates and Inverters CD4001UBM
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD4001UBM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4001UBM
Logic - Gates and Inverters CD4001UBM
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4001UBM 705-CD4001UBM 083113-CD4001UBM 296-32852-5-ND 26AJ5392 CD4001UBM CD4001UBM CD4001UBM
Product Name CD4001UB CMOS Quad 2-Input NOR Gate 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4001UBM Gates and Inverters Logic, Quad 2-In Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR NOR; NOR NOR NOR; NOR Gate NOT; NOR
Supply Voltage 3V; 10 18V 3 V ~ 18 V 3V ~ 18V 18V 1.8V 1.8V; 3V ~ 18V 4V ~ 12.5V (Low), 1V ~ 2.5V (High)
Logic Family CD4000
Propagation Delay 60 ns 50 ns 50 ns 50 ns
Operating Current 0.0150 mA 6.8 mA 3.4 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
Gates and Inverters - 54F11LMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers