Texas Instruments CD4001UB-MIL CMOS Quad 2-Input NOR Gate CD4001UBF

Description
CMOS Quad 2-Input NOR Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NOR Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4001UB-MIL CMOS Quad 2-Input NOR Gate - CD4001UBF - Texas Instruments
Dallas, TX, United States
CD4001UB-MIL CMOS Quad 2-Input NOR Gate
CD4001UBF
CD4001UB-MIL CMOS Quad 2-Input NOR Gate CD4001UBF
CMOS Quad 2-Input NOR Gate 14-CDIP -55 to 125

CMOS Quad 2-Input NOR Gate 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4001UBF - 1159525-CD4001UBF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4001UBF
1159525-CD4001UBF
Logic - Logic - Gates and Inverters - CD4001UBF 1159525-CD4001UBF
Manufacturer: Texas Instruments Win Source Part Number: 1159525-CD4001UBF Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159525-CD4001UBF
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Quad Logic IC
705-CD4001UBF
Quad Logic IC 705-CD4001UBF
CMOS Quad 2-Input NOR Gate 14-CDIP -55 to 125 Product overview: CD4001UBF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001UBF can be used for catalog matching and distributor lookup.

CMOS Quad 2-Input NOR Gate 14-CDIP -55 to 125 Product overview: CD4001UBF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001UBF can be used for catalog matching and distributor lookup.

Supplier's Site
CMOS Quad 2-Input NOR Gate 14-CDIP -55 to 125 - 815-CD4001UBF - Utmel Electronic Limited
Hong Kong, China
CMOS Quad 2-Input NOR Gate 14-CDIP -55 to 125
815-CD4001UBF
CMOS Quad 2-Input NOR Gate 14-CDIP -55 to 125 815-CD4001UBF
CMOS Quad 2-Input NOR Gate 14-CDIP -55 to 125

CMOS Quad 2-Input NOR Gate 14-CDIP -55 to 125

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4001UBF 1159525-CD4001UBF 705-CD4001UBF 815-CD4001UBF
Product Name CD4001UB-MIL CMOS Quad 2-Input NOR Gate Logic - Logic - Gates and Inverters - CD4001UBF Quad Logic IC CMOS Quad 2-Input NOR Gate 14-CDIP -55 to 125
Gate Type NOR NOT NOR; NOR GATE NOR
Supply Voltage 3V; 10 18V
Logic Family CD4000 CMOS
Propagation Delay 200 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 720-100160FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers