CMOS Quad 2-Input NOR Gate 14-PDIP -55 to 125
IC NOR 4-CIR 2-IN 14-PDIP
IC GATE NOR 4CH 2-INP 14DIP
NOR Gate IC 4 Channel 14-PDIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4001UBEE4 | 296-CD4001UBEE4-ND | CD4001UBEE4 | CD4001UBEE4 | CD4001UBEE4 |
| Product Name | CD4001UB CMOS Quad 2-Input NOR Gate | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | NOR | NOR | NOR | NOR; NOR Gate | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | ||||
| Propagation Delay | 60 ns | 50 ns | |||
| Operating Current | 0.0150 mA | 6.8 mA |