CMOS Quad 2-Input NOR Gate 14-PDIP -55 to 125
NOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDIP14
NOR Gate Quad 2-IN CMOS 14-Pin PDIP
NOR Gate Quad 2-IN CMOS 14-Pin PDIP
NOR Gate Quad 2-IN CMOS 14-Pin PDIP
NOR Gate IC 4 Channel 14-PDIP
IC GATE NOR 4CH 2-INP 14DIP
LOGIC, QUAD 2-IN NOR GATE, 14DIP; Logic Family / Base Number:CD4001; Logic Type:NOR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NOR 4CH 2-INP 14DIP
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4001UBE | CD4001UBE | 6629483 | 6629483P | 296-14077-5-ND | CD4001UBE | CD4001UBE | 36AJ8496 | CD4001UBE | CD4001UBE |
| Product Name | CD4001UB CMOS Quad 2-Input NOR Gate | Logic Gates | Logic Gates | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Logic, Quad 2-In Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | OR; NOR | Nor | NOR; NOR | NOR | NOT; NOR | NOR; NOR | NOR | NOR; NOR Gate | |
| Supply Voltage | 3V; 10 | 18 v | 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 18V | 1.8V | 1.8V; 3V ~ 18V | |||
| Logic Family | CD4000 | CMOS | CMOS; Nor | NOR | ||||||
| Propagation Delay | 60 ns | 120 ns | 50 ns | |||||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 6.8 mA | 3.4 mA |