Texas Instruments CD4001B CMOS Quad 2-Input NOR Gate CD4001BPWR

Description
CMOS Quad 2-Input NOR Gate 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NOR Gate 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4001B CMOS Quad 2-Input NOR Gate - CD4001BPWR - Texas Instruments
Dallas, TX, United States
CD4001B CMOS Quad 2-Input NOR Gate
CD4001BPWR
CD4001B CMOS Quad 2-Input NOR Gate CD4001BPWR
CMOS Quad 2-Input NOR Gate 14-TSSOP -55 to 125

CMOS Quad 2-Input NOR Gate 14-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4001BPWR - 083112-CD4001BPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4001BPWR
083112-CD4001BPWR
Logic - Logic - Gates and Inverters - CD4001BPWR 083112-CD4001BPWR
Manufacturer: Texas Instruments Win Source Part Number: 083112-CD4001BPWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 083112-CD4001BPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
Singapore, Singapore
18V TSSOP Logic IC
705-CD4001BPWR
18V TSSOP Logic IC 705-CD4001BPWR
4-ch NOR Gate IC, CMOS, 3-18V, 2-Input, 14-TSSOP Product overview: CD4001BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001BPWR can be used for catalog matching and distributor lookup.

4-ch NOR Gate IC, CMOS, 3-18V, 2-Input, 14-TSSOP Product overview: CD4001BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001BPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14076-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14076-6-ND
Gates and Inverters 296-14076-6-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-14076-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14076-1-ND
Gates and Inverters 296-14076-1-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-14076-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14076-2-ND
Gates and Inverters 296-14076-2-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - CD4001BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4001BPWR
Gates and Inverters CD4001BPWR
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now
Ic, Quad Nor Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 26AJ5391 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Nor Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments
26AJ5391
Ic, Quad Nor Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments 26AJ5391
IC, QUAD NOR GATE, 2I/P, TSSOP-14; Logic Family / Base Number:CD4001; Logic Type:NOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD NOR GATE, 2I/P, TSSOP-14; Logic Family / Base Number:CD4001; Logic Type:NOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD4001BPWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4001BPWR
Gates and Inverters CD4001BPWR
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
CD4001BPWR
Logic ICs >> Gates CD4001BPWR
1uA 3V~18V 4 90ns@15V,50pF NORGate TSSOP-14 Gates ROHS

1uA 3V~18V 4 90ns@15V,50pF NORGate TSSOP-14 Gates ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - CD4001BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4001BPWR
Logic - Gates and Inverters CD4001BPWR
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4001BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4001BPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4001BPWR
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4001BPWR
Logic Gates CD4001BPWR
Logic Gates CMOS Quad 2-In

Logic Gates CMOS Quad 2-In

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4001BPWR 083112-CD4001BPWR 705-CD4001BPWR 296-14076-6-ND CD4001BPWR 26AJ5391 CD4001BPWR CD4001BPWR CD4001BPWR CD4001BPWR CD4001BPWR
Product Name CD4001B CMOS Quad 2-Input NOR Gate Logic - Logic - Gates and Inverters - CD4001BPWR 18V TSSOP Logic IC Gates and Inverters Gates and Inverters Ic, Quad Nor Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments Gates and Inverters Logic ICs >> Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR; NOR Gate NOR; NOR NOR; NOR Gate NOT; NOR NOR
Supply Voltage 3V; 10 3 V ~ 18 V 18V 3V ~ 18V 1.8V; 3V ~ 18V 18V 3V ~ 18V 3V~18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V
Logic Family CD4000
Propagation Delay 120 ns 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 3.4 mA 3.4 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS51FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 705-54LS08LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers