CMOS Quad 2-Input NOR Gate 14-SO -55 to 125
NOR Gate IC 4 Channel 14-SO
NOR Gate IC 4 Channel 14-SO
NOR Gate IC 4 Channel 14-SO
NOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
4-Ch NOR Gate IC, CMOS, 3-18V, 2-Input, 14-SO, -55-125C Product overview: CD4001BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001BNSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 012806-CD4001BNSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Consumer Electronics
IC GATE NOR 4CH 2-INP 14SOP
IC GATE NOR 4CH 2-INP 14SO
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4001BNSR | 296-12627-1-ND | CD4001BNSR | 705-CD4001BNSR | 012806-CD4001BNSR | CD4001BNSR | CD4001BNSR | CD4001BNSR |
| Product Name | CD4001B CMOS Quad 2-Input NOR Gate | Gates and Inverters | 18V Logic IC | Logic - Logic - Gates and Inverters - CD4001BNSR | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | NOR | OR; NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOT; NOR | NOR | NOR; NOR Gate |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 3 V ~ 18 V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | CMOS | ||||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | 90 ns | ||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA |