CMOS Quad 2-Input NOR Gate 14-SOIC -55 to 125
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
Logic Gates CMOS Quad 2-Input NOR Gate
IC GATE NOR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4001BMT | 296-CD4001BMTTR-ND | CD4001BMT | CD4001BMT | CD4001BMT | CD4001BMT |
| Product Name | CD4001B CMOS Quad 2-Input NOR Gate | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOR | NOR; NOR Gate | NOT; NOR | NOR | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | |
| Logic Family | CD4000 | |||||
| Propagation Delay | 120 ns | 90 ns | ||||
| Operating Current | 0.0150 mA | 3.4 mA | 1.00E-3 mA |