The CD4001B is a CMOS Quad 2-Input NOR Gate designed for a wide range of digital logic applications. It is available in various package types, including 14-lead hermetic dual-in-line ceramic, dual-in-line plastic, small-outline, and thin shrink small-outline packages. The operating temperature range for this component is from -55°C to 125°C, making it suitable for use in both commercial and industrial environments. The device features low power consumption and high noise immunity, which are characteristic of CMOS technology. This product is ideal for engineers looking for reliable NOR gate functionality in their designs.
CMOS Quad 2-Input NOR Gate 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CD4001BMG4 |
| Product Name | CD4001B CMOS Quad 2-Input NOR Gate |
| Gate Type | NOR |
| Supply Voltage | 3V; 10 |
| Logic Family | CD4000 |
| Propagation Delay | 120 ns |