CMOS Quad 2-Input NOR Gate 14-SOIC -55 to 125
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
4-Ch NOR Gate IC, CMOS, 3-18V, 2-Input, SOIC Product overview: CD4001BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001BM96 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 012805-CD4001BM96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
IC GATE NOR 4CH 2-INP 14SOIC
NOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:CD4001B; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4001BM96 | 296-24346-2-ND | 705-CD4001BM96 | 012805-CD4001BM96 | CD4001BM96 | CD4001BM96 | 26AJ5390 | CD4001BM96 | CD4001BM96 |
| Product Name | CD4001B CMOS Quad 2-Input NOR Gate | Gates and Inverters | 18V SOIC Logic IC | Logic - Logic - Gates and Inverters - CD4001BM96 | Gates and Inverters | Logic - Gates and Inverters | Nor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR; NOR Gate | NOT; NOR | NOR; NOR Gate | NOR; NOR Gate | NOR |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 18V | 3V ~ 18V | 1.8V |
| Logic Family | CD4000 | ||||||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | 90 ns | 90 ns | ||||
| Operating Current | 0.0150 mA | 3.4 mA | 1.00E-3 mA | 3.4 mA |